Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Maxim Integrated MAX3377EEUD+
MAX3377EEUD+
Active
Logic - Translators, Level Shifters
Description:
IC TRANSLATOR BIDIR 14TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3377EEUD+ Datasheet
History Price: $5.27000
In Stock: 20340
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3377EEUD+ vs MAX3372EEBL
Part No
MAX3377EEUD+
MAX3372EEBL
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
4
2
Voltage - VCCA
1.2 V ~ 5.5 V
1.65 V ~ 5.5 V
Voltage - VCCB
1.65 V ~ 5.5 V
1.2 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Open Drain, Tri-State
Tri-State, Non-Inverted
Data Rate
16Mbps
230kbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Power Supply Decoupling, Thermal-Shutdown Protection
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
8-WFBGA, CSPBGA
Supplier Device Package
14-TSSOP
8-UCSP (1.52x1.52)