Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Maxim Integrated MAX3379EEBC
MAX3379EEBC
Active
Logic - Translators, Level Shifters
Description:
QUAD LOW-VOLT LEVEL TRANSLATOR
Manufacturer:
Maxim Integrated
Datasheet:
MAX3379EEBC Datasheet
History Price: $1.60000
In Stock: 6960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3379EEBC vs MAX3003EBP
Part No
MAX3379EEBC
MAX3003EBP
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Unidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
4
8
Voltage - VCCA
1.65 V ~ 5.5 V
1.2 V ~ 5.5 V
Voltage - VCCB
1.2 V ~ 5.5 V
1.65 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Data Rate
8Mbps
20Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-WFBGA, CSPBGA
20-WFBGA, CSPBGA
Supplier Device Package
12-UCSP
20-UCSP (2.03x2.54)