☰
MAX3379EETD+
MAX3379EETD+
Obsolete
Description:  IC TRANSLATOR UNIDIR 14TDFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 12100
MAX3379EETD+ vs MAX3003EBP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Unidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
4
8
Voltage - VCCA
1.2 V ~ 5.5 V
1.2 V ~ 5.5 V
Voltage - VCCB
1.65 V ~ 5.5 V
1.65 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Open Drain, Tri-State
Tri-State, Non-Inverted
Data Rate
16Mbps
20Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Power Supply Decoupling, Thermal-Shutdown Protection
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-WFDFN Exposed Pad
20-WFBGA, CSPBGA
Supplier Device Package
14-TDFN (3x3)
20-UCSP (2.03x2.54)