Switch Circuit
SP8T - Open/Closed
SPST - NO
Multiplexer/Demultiplexer Circuit
8:1
1:1
On-State Resistance (Max)
400Ohm
9Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
200mOhm
Voltage - Supply, Single (V-)
4.5V ~ 30V
2V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Switch Time (Ton, Toff) (Max)
500ns, 500ns
60ns, 40ns
Charge Injection
3.5pC
8pC
Channel Capacitance (CS(off), CD(off))
2pF, 10pF
13pF, 30pF
Current - Leakage (IS(off)) (Max)
20pA
2nA
Crosstalk
-86dB @ 100kHz
-95dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
16-WFQFN Exposed Pad
Supplier Device Package
28-TSSOP
16-TQFN-EP (3x3)