☰
MAX3386EEUP
MAX3386EEUP
Obsolete
Description:  IC TRANSCEIVER FULL 3/2 20TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3386EEUP Datasheet
History Price: $3.87000
In Stock: 6720
MAX3386EEUP vs MAX9481EUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
3/2
1/1
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
250kbps
-
Voltage - Supply
3V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP
20-TSSOP-EP