☰
MAX3389ECUG+
MAX3389ECUG+
Active
Description:  IC TXRX RS232 250KBPS 24-TSSOP
Manufacturer:  Maxim Integrated
History Price: $10.32000
In Stock: 20720
MAX3389ECUG+ vs MAX13086ECSD+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
-
Protocol
RS232
-
Number of Drivers/Receivers
3/2
-
Duplex
Full
-
Receiver Hysteresis
700 mV
-
Data Rate
460Kbps
-
Voltage - Supply
3V ~ 5.5V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
24-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
24-TSSOP
-