☰
MAX3389ECUG+
MAX3389ECUG+
Active
Description:  IC TXRX RS232 250KBPS 24-TSSOP
Manufacturer:  Maxim Integrated
History Price: $10.32000
In Stock: 20720
MAX3389ECUG+ vs MAX13086EESD+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
3/2
1/1
Duplex
Full
Full
Receiver Hysteresis
700 mV
100 mV
Data Rate
460Kbps
16Mbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-TSSOP
14-SOIC