Multiplexer/Demultiplexer Circuit
8:1
-
On-State Resistance (Max)
400Ohm
-
Channel-to-Channel Matching (ΔRon)
4Ohm
-
Voltage - Supply, Single (V-)
4.5V ~ 30V
-
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Switch Time (Ton, Toff) (Max)
500ns, 500ns
-
Channel Capacitance (CS(off), CD(off))
3pF, 11pF
-
Current - Leakage (IS(off)) (Max)
20pA
-
Crosstalk
-92dB @ 100kHz
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
16-QSOP
-