☰
MAX338EEE+
MAX338EEE+
Obsolete
Description:  IC MUX 8:1 400OHM 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX338EEE+ Datasheet
History Price: Obsolete
In Stock: 47920
MAX338EEE+ vs MAX4854HETE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Switch Circuit
-
SPST - Open
Multiplexer/Demultiplexer Circuit
8:1
1:1
Number of Circuits
1
4
On-State Resistance (Max)
400Ohm
9Ohm
Channel-to-Channel Matching (ΔRon)
4Ohm
200mOhm
Voltage - Supply, Single (V-)
4.5V ~ 30V
2V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Switch Time (Ton, Toff) (Max)
500ns, 500ns
60ns, 40ns
-3db Bandwidth
-
150MHz
Charge Injection
1.5pC
8pC
Channel Capacitance (CS(off), CD(off))
3pF, 11pF
12pF
Current - Leakage (IS(off)) (Max)
20pA
2nA
Crosstalk
-92dB @ 100kHz
-95dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-WFQFN Exposed Pad
Supplier Device Package
16-QSOP
16-TQFN-EP (3x3)