Multiplexer/Demultiplexer Circuit
8:1
2:2
On-State Resistance (Max)
400Ohm
5.5Ohm
Channel-to-Channel Matching (ΔRon)
4Ohm
300mOhm
Voltage - Supply, Single (V-)
4.5V ~ 30V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Switch Time (Ton, Toff) (Max)
500ns, 500ns
800ns, 800ns
Charge Injection
1.5pC
10pC
Channel Capacitance (CS(off), CD(off))
3pF, 11pF
15pF, 25pF
Current - Leakage (IS(off)) (Max)
20pA
3nA
Crosstalk
-92dB @ 100kHz
-90dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
25-WFBGA, CSPBGA
Supplier Device Package
16-QSOP
25-UCSP (2.54x2.54)