☰
MAX3390EEBC
MAX3390EEBC
Active
Description:  DUAL LOW-VOLT LEVEL TRANSLATOR
Manufacturer:  Maxim Integrated
Datasheet:   MAX3390EEBC Datasheet
History Price: $1.96000
In Stock: 47540
MAX3390EEBC vs MAX3003EBP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Unidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
4
8
Voltage - VCCA
1.65 V ~ 5.5 V
1.2 V ~ 5.5 V
Voltage - VCCB
1.2 V ~ 5.5 V
1.65 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Data Rate
8Mbps
20Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-WFBGA, CSPBGA
20-WFBGA, CSPBGA
Supplier Device Package
12-UCSP
20-UCSP (2.03x2.54)