☰
MAX3395EETC+
MAX3395EETC+
Active
Description:  IC TRANSLTR BIDIRECTIONAL 12TQFN
Manufacturer:  Maxim Integrated
History Price: $10.09000
In Stock: 29920
MAX3395EETC+ vs MAX13004EBE
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Translator Type
Voltage Level
-
Channel Type
Bidirectional
-
Number of Circuits
1
-
Channels per Circuit
4
-
Voltage - VCCA
1.2 V ~ 5.5 V
-
Voltage - VCCB
1.65 V ~ 5.5 V
-
Input Signal
-
-
Output Signal
-
-
Output Type
Open Drain, Push-Pull, Tri-State
-
Data Rate
6Mbps
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Features
Auto-Direction Sensing, Power Supply Decoupling, Thermal-Shutdown Protection
-
Mounting Type
Surface Mount
-
Package / Case
12-WQFN Exposed Pad
-
Supplier Device Package
12-TQFN (4x4)
-