☰
MAX339CEE
MAX339CEE
Active
Description:  IC SW SP4T-NO/NCX2 400OHM 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX339CEE Datasheet
History Price: $4.59000
In Stock: 8480
MAX339CEE vs MAX4853HETE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Circuit
SP4T - NO/NC
SPST - NO
Multiplexer/Demultiplexer Circuit
4:1
1:1
Number of Circuits
2
4
On-State Resistance (Max)
400Ohm
9Ohm
Channel-to-Channel Matching (ΔRon)
4Ohm
200mOhm
Voltage - Supply, Single (V-)
4.5V ~ 30V
2V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Switch Time (Ton, Toff) (Max)
500ns, 500ns
60ns, 40ns
-3db Bandwidth
-
150MHz
Charge Injection
1.5pC
8pC
Channel Capacitance (CS(off), CD(off))
3pF, 6pF
13pF, 30pF
Current - Leakage (IS(off)) (Max)
20pA
2nA
Crosstalk
-92dB @ 100kHz
-95dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-WFQFN Exposed Pad
Supplier Device Package
16-QSOP
16-TQFN-EP (3x3)