☰
MAX349CAP
MAX349CAP
Obsolete
Description:  IC MUX 8:1 100OHM 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX349CAP Datasheet
History Price: Obsolete
In Stock: 7120
MAX349CAP vs MAX4853HETE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Switch Circuit
-
SPST - NO
Multiplexer/Demultiplexer Circuit
8:1
1:1
Number of Circuits
1
4
On-State Resistance (Max)
100Ohm
9Ohm
Channel-to-Channel Matching (ΔRon)
16Ohm (Max)
200mOhm
Voltage - Supply, Single (V-)
2.7V ~ 16V
2V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 8V
-
Switch Time (Ton, Toff) (Max)
275ns, 150ns
60ns, 40ns
-3db Bandwidth
-
150MHz
Charge Injection
1pC
8pC
Channel Capacitance (CS(off), CD(off))
2pF, 2pF
13pF, 30pF
Current - Leakage (IS(off)) (Max)
100pA
2nA
Crosstalk
-90dB @ 100kHz
-95dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-WFQFN Exposed Pad
Supplier Device Package
20-SSOP
16-TQFN-EP (3x3)