Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX3510AEEP
MAX3510AEEP
Active
Linear - Amplifiers - Video Amps and Modules
Description:
MAX3510 UPSTREAM CATV AMPLIFIER
Manufacturer:
Maxim Integrated
Datasheet:
MAX3510AEEP Datasheet
History Price: $1.07000
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3510AEEP vs MAX4026EUP
Part No
MAX3510AEEP
MAX4026EUP
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
CATV
2:1 Multiplexer-Amplifier
Output Type
-
Single-Ended
Number of Circuits
1
4
-3db Bandwidth
100 MHz
200 MHz
Slew Rate
-
363V/μs
Current - Supply
109 mA
34 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
4.75V ~ 5.25V
?.25V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-QSOP
20-TSSOP