☰
MAX3514EEP
MAX3514EEP
Discontinued
Description:  IC AMP UPSTREAM CATV 20-QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3514EEP Datasheet
History Price: $5.34000
In Stock: 1360
MAX3514EEP vs MAX4014EUK
Series
-
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Amplifier Type
Differential
Buffer, Voltage Feedback
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
-
600V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
-
5.4 μA
Voltage - Input Offset
-
4 mV
Current - Supply
-
5.5mA
Current - Output / Channel
-
120 mA
Voltage - Supply Span (Min)
-
3.15 V
Voltage - Supply Span (Max)
-
11 V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
20-QSOP
SOT-23-5