Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Maxim Integrated MAX3544CTL+
MAX3544CTL+
Obsolete
Linear - Video Processing
Description:
IC VIDEO TUNER 40TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX3544CTL+ Datasheet
History Price: $14.65000
In Stock: 8560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3544CTL+ vs MAX9539EUI+
Part No
MAX3544CTL+
MAX9539EUI+
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Function
Tuner
Extractor
Applications
-
Blade Servers, Web Appliances
Standards
-
-
Control Interface
I2C, Serial
-
Voltage - Supply
3.1V ~ 3.5V
4.5V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-WFQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
40-TQFN (6x6)
28-TSSOP