☰
MAX355CWE+
MAX355CWE+
Active
Description:  IC SWITCH SP4T X 2 350OHM 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX355CWE+ Datasheet
History Price: $13.06000
In Stock: 34240
MAX355CWE+ vs MAX307EUI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SP4T
-
Multiplexer/Demultiplexer Circuit
4:1
8:1
Number of Circuits
2
2
On-State Resistance (Max)
350Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
7Ohm
1.5Ohm
Voltage - Supply, Single (V-)
4.5V ~ 36V
5V ~ 30V
Voltage - Supply, Dual (V?
?.5V ~ 18V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
250ns, 200ns
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
80pC
2pC
Channel Capacitance (CS(off), CD(off))
1.6pF, 5pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Crosstalk
-92dB @ 100kHz
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
28-TSSOP