Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Microchip Technology MAX3625ACUG2
MAX3625ACUG2
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 24TSSOP
Manufacturer:
Microchip Technology
Datasheet:
MAX3625ACUG2 Datasheet
History Price: Obsolete
In Stock: 39640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3625ACUG2 vs MAX038CPP+
Part No
MAX3625ACUG2
MAX038CPP+
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Microchip Technology
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Clock Generator
Function Generator
PLL
Yes with Bypass
No
Input
LVCMOS, Crystal
CMOS, TTL
Output
LVPECL
CMOS, TTL
Number of Circuits
1
1
Ratio - Input:Output
2:3
1:3
Differential - Input:Output
No/Yes
No/No
Frequency - Max
318.75MHz
40MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-TSSOP (0.173", 4.40mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
24-TSSOP
20-PDIP