☰
MAX3635ECB+
MAX3635ECB+
Obsolete
Description:  IC CLOCK GENERATOR 64TQFP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3635ECB+ Datasheet
History Price: Obsolete
In Stock: 12920
MAX3635ECB+ vs MAX038CPP
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
-
Function Generator
PLL
-
No
Input
-
CMOS, TTL
Output
-
CMOS, TTL
Number of Circuits
-
1
Ratio - Input:Output
-
1:3
Differential - Input:Output
-
No/No
Frequency - Max
-
40MHz
Divider/Multiplier
-
Yes/Yes
Voltage - Supply
-
4.75V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Package / Case
-
20-DIP (0.300", 7.62mm)
Supplier Device Package
-
20-PDIP