Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Maxim Integrated MAX3635ECB+
MAX3635ECB+
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 64TQFP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3635ECB+ Datasheet
History Price: Obsolete
In Stock: 3360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3635ECB+ vs MAX038CWP
Part No
MAX3635ECB+
MAX038CWP
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
-
Function Generator
PLL
-
No
Input
-
CMOS, TTL
Output
-
CMOS, TTL
Number of Circuits
-
1
Ratio - Input:Output
-
1:3
Differential - Input:Output
-
No/No
Frequency - Max
-
40MHz
Divider/Multiplier
-
Yes/Yes
Voltage - Supply
-
4.75V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
20-SOIC