☰
MAX3667ECJ
MAX3667ECJ
Obsolete
Description:  IC LASER DRVR 622MBPS 5V 32LQFP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3667ECJ Datasheet
History Price: $7.64000
In Stock: 21800
MAX3667ECJ vs MAX3296CGI
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver (Fiber Optic)
Data Rate
622Mbps
2.5Gbps
Number of Channels
1
1
Voltage - Supply
3.3V, 5V
3V ~ 5.5V
Current - Supply
112 mA
52 mA
Current - Modulation
60mA
30mA
Current - Bias
90 mA
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
32-LQFP
28-VFQFN Exposed Pad
Supplier Device Package
32-LQFP (7x7)
28-QFN (5x5)
Mounting Type
Surface Mount
Surface Mount