☰
MAX3667ECJ
MAX3667ECJ
Obsolete
Description:  IC LASER DRVR 622MBPS 5V 32LQFP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3667ECJ Datasheet
History Price: $7.64000
In Stock: 33200
MAX3667ECJ vs MAX3946ETG+
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Active
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver
Data Rate
622Mbps
11.3Gbps
Number of Channels
1
1
Voltage - Supply
3.3V, 5V
2.85V ~ 3.63V
Current - Supply
112 mA
68 mA
Current - Modulation
60mA
80mA
Current - Bias
90 mA
80 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
32-LQFP
24-WFQFN Exposed Pad
Supplier Device Package
32-LQFP (7x7)
24-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount