Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3735EGG
MAX3735EGG
Active
PMIC - Laser Drivers
Description:
2.7GBPS, LOW-POWERLASER DRIVERS
Manufacturer:
Maxim Integrated
Datasheet:
MAX3735EGG Datasheet
History Price: $1.07000
In Stock: 19920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3735EGG vs MAX3946ETG+T
Part No
MAX3735EGG
MAX3946ETG+T
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver
Data Rate
2.7Gbps
11.3Gbps
Number of Channels
1
1
Voltage - Supply
2.97V ~ 3.63V
2.85V ~ 3.63V
Current - Supply
27 mA
68 mA
Current - Modulation
85mA
80mA
Current - Bias
100 mA
80 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-WFQFN Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
24-TQFN-EP (4x4)
24-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount