MAX3740AETG
MAX3740AETG
Obsolete
Description:  IC LASER DRVR 3.2GB 3.63V 24TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX3740AETG Datasheet
History Price: Obsolete
In Stock: 7600
MAX3740AETG vs MAX3795ETG+T
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver
Data Rate
3.2Gbps
4.25Gbps
Number of Channels
1
1
Voltage - Supply
2.97V ~ 3.63V
2.97V ~ 3.63V
Current - Supply
55 mA
71 mA
Current - Modulation
15mA
15mA
Current - Bias
15 mA
15 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-WFQFN Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
24-TQFN (4x4)
24-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount