MAX3740AETG
MAX3740AETG
Obsolete
Description:  IC LASER DRVR 3.2GB 3.63V 24TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX3740AETG Datasheet
History Price: Obsolete
In Stock: 7600
MAX3740AETG vs MAX3869EHJ
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver (Fiber Optic)
Data Rate
3.2Gbps
2.5Gbps
Number of Channels
1
2
Voltage - Supply
2.97V ~ 3.63V
3.14V ~ 5.5V
Current - Supply
55 mA
64 mA
Current - Modulation
15mA
60mA
Current - Bias
15 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-WFQFN Exposed Pad
32-TQFP Exposed Pad
Supplier Device Package
24-TQFN (4x4)
32-TQFP-EP (5x5)
Mounting Type
Surface Mount
Surface Mount