MAX3741ETE
MAX3741ETE
Active
Description:  COMPACT VCSEL DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3741ETE Datasheet
History Price: $4.80000
In Stock: 23200
MAX3741ETE vs MAX3799ETJ+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Modulator Driver
Laser Diode Driver
Data Rate
3.2Gbps
14Gbps
Number of Channels
1
1
Voltage - Supply
5V
2.85V ~ 3.63V
Current - Supply
51 mA
97 mA
Current - Modulation
15mA
12mA
Current - Bias
15 mA
15 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-WFQFN Exposed Pad
32-WFQFN Exposed Pad
Supplier Device Package
16-TQFN-EP (3x3)
32-TQFN (5x5)
Mounting Type
Surface Mount
Surface Mount