Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3741ETE
MAX3741ETE
Active
PMIC - Laser Drivers
Description:
COMPACT VCSEL DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX3741ETE Datasheet
History Price: $4.80000
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3741ETE vs MAX3863ETJ+T
Part No
MAX3741ETE
MAX3863ETJ+T
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Modulator Driver
Laser Diode Driver (Fiber Optic)
Data Rate
3.2Gbps
2.7Gbps
Number of Channels
1
1
Voltage - Supply
5V
3.15V ~ 3.6V
Current - Supply
51 mA
58 mA
Current - Modulation
15mA
80mA
Current - Bias
15 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-WFQFN Exposed Pad
32-WFQFN Exposed Pad
Supplier Device Package
16-TQFN-EP (3x3)
32-TQFN (5x5)
Mounting Type
Surface Mount
Surface Mount