MAX3741ETE
MAX3741ETE
Active
Description:  COMPACT VCSEL DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3741ETE Datasheet
History Price: $4.80000
In Stock: 23200
MAX3741ETE vs MAX3869EHJ
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Type
Modulator Driver
Laser Diode Driver (Fiber Optic)
Data Rate
3.2Gbps
2.5Gbps
Number of Channels
1
2
Voltage - Supply
5V
3.14V ~ 5.5V
Current - Supply
51 mA
64 mA
Current - Modulation
15mA
60mA
Current - Bias
15 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-WFQFN Exposed Pad
32-TQFP Exposed Pad
Supplier Device Package
16-TQFN-EP (3x3)
32-TQFP-EP (5x5)
Mounting Type
Surface Mount
Surface Mount