Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3741ETE
MAX3741ETE
Active
PMIC - Laser Drivers
Description:
COMPACT VCSEL DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX3741ETE Datasheet
History Price: $4.80000
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3741ETE vs MAX3948ETE+T
Part No
MAX3741ETE
MAX3948ETE+T
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Modulator Driver
Laser Diode Driver
Data Rate
3.2Gbps
11.3Gbps
Number of Channels
1
4
Voltage - Supply
5V
2.95V ~ 3.63V
Current - Supply
51 mA
51 mA
Current - Modulation
15mA
85mA
Current - Bias
15 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 95 ℃
Package / Case
16-WFQFN Exposed Pad
16-WFQFN Exposed Pad
Supplier Device Package
16-TQFN-EP (3x3)
16-TQFN (3x3)
Mounting Type
Surface Mount
Surface Mount