Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3741ETE
MAX3741ETE
Active
PMIC - Laser Drivers
Description:
COMPACT VCSEL DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX3741ETE Datasheet
History Price: $4.80000
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3741ETE vs MAX3975UBA
Part No
MAX3741ETE
MAX3975UBA
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Modulator Driver
Modulator Driver
Data Rate
3.2Gbps
10.7Gbps
Number of Channels
1
1
Voltage - Supply
5V
2.97V ~ 3.63V
Current - Supply
51 mA
106 mA
Current - Modulation
15mA
12mA
Current - Bias
15 mA
10 mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Package / Case
16-WFQFN Exposed Pad
20-WFBGA, CSPBGA
Supplier Device Package
16-TQFN-EP (3x3)
20-UCSP (2.54x2.54)
Mounting Type
Surface Mount
Surface Mount