Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3741HETE
MAX3741HETE
Active
PMIC - Laser Drivers
Description:
COMPACT VCSEL DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX3741HETE Datasheet
History Price: $6.50000
In Stock: 11680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3741HETE vs MAX3946ETG+
Part No
MAX3741HETE
MAX3946ETG+
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tray
Status
Active
Active
Type
Modulator Driver
Laser Diode Driver
Data Rate
3.2Gbps
11.3Gbps
Number of Channels
1
1
Voltage - Supply
5V
2.85V ~ 3.63V
Current - Supply
51 mA
68 mA
Current - Modulation
15mA
80mA
Current - Bias
15 mA
80 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-WFQFN Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
16-TQFN-EP (3x3)
24-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount