Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3766EEP
MAX3766EEP
Obsolete
PMIC - Laser Drivers
Description:
IC LASER DRV 622MBPS 5.5V 20QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3766EEP Datasheet
History Price: $5.32000
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3766EEP vs MAX3799ETJ+T
Part No
MAX3766EEP
MAX3799ETJ+T
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver
Data Rate
622Mbps
14Gbps
Number of Channels
1
1
Voltage - Supply
4.5V ~ 5.5V
2.85V ~ 3.63V
Current - Supply
25 mA
97 mA
Current - Modulation
60mA
12mA
Current - Bias
80 mA
15 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.154", 3.90mm Width)
32-WFQFN Exposed Pad
Supplier Device Package
20-QSOP
32-TQFN (5x5)
Mounting Type
Surface Mount
Surface Mount