☰
MAX3773CEE
MAX3773CEE
Active
Description:  DUAL-RATE FIBRE CH REPEATER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3773CEE Datasheet
History Price: $7.33000
In Stock: 38240
MAX3773CEE vs MAX9153EUI
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Buffer, ReDriver
Applications
-
LVDS
Input
Differential
LVDS
Output
Differential
LVDS
Data Rate (Max)
2.125Gbps
800Mbps
Number of Channels
2
1
Delay Time
1ns
2.3ns
Signal Conditioning
-
-
Capacitance - Input
-
-
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
146mA
118mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
16-LSSOP (0.154", 3.90mm Width) Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP-EP
28-TSSOP