Multiplexer/Demultiplexer Circuit
8:1
8:1
On-State Resistance (Max)
3.5kOhm
100Ohm
Channel-to-Channel Matching (ΔRon)
-
1.5Ohm
Voltage - Supply, Single (V-)
-
5V ~ 30V
Voltage - Supply, Dual (V?
?.5V ~ 18V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
400ns, 300ns (Typ)
200ns, 150ns
Channel Capacitance (CS(off), CD(off))
5pF, 25pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
1nA
500pA
Crosstalk
-
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-PDIP
28-TSSOP