MAX3795ETG+T
MAX3795ETG+T
Active
Description:  IC LASER DRV 4.25GB 3.63V 24TQFN
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 20800
MAX3795ETG+T vs MAX3863EGJ
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
4.25Gbps
2.7Gbps
Number of Channels
1
1
Voltage - Supply
2.97V ~ 3.63V
3.3V
Current - Supply
71 mA
58 mA
Current - Modulation
15mA
80mA
Current - Bias
15 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-WFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
24-TQFN (4x4)
32-QFN (5x5)
Mounting Type
Surface Mount
Surface Mount