Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3795ETG+T
MAX3795ETG+T
Active
PMIC - Laser Drivers
Description:
IC LASER DRV 4.25GB 3.63V 24TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX3795ETG+T Datasheet
History Price: Active
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3795ETG+T vs MAX3869EGJ
Part No
MAX3795ETG+T
MAX3869EGJ
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
4.25Gbps
2.5Gbps
Number of Channels
1
1
Voltage - Supply
2.97V ~ 3.63V
3.14V ~ 5.5V
Current - Supply
71 mA
64 mA
Current - Modulation
15mA
60mA
Current - Bias
15 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
24-WFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
24-TQFN (4x4)
32-QFN (5x5)
Mounting Type
Surface Mount
Surface Mount