MAX3795ETG
MAX3795ETG
Active
Description:  1GBPS-4.25GBPS VCSEL DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3795ETG Datasheet
History Price: $7.32000
In Stock: 38000
MAX3795ETG vs MAX3869ETJ+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
4.25Gbps
2.5Gbps
Number of Channels
1
2
Voltage - Supply
2.97V ~ 3.63V
3.14V ~ 5.5V
Current - Supply
71 mA
64 mA
Current - Modulation
15mA
60mA
Current - Bias
15 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Package / Case
24-WFQFN Exposed Pad
32-WFQFN Exposed Pad
Supplier Device Package
24-TQFN-EP (4x4)
32-TQFN (5x5)
Mounting Type
Surface Mount
Surface Mount