Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3799E/D
MAX3799E/D
Obsolete
PMIC - Laser Drivers
Description:
IC LASER DRIVER QFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX3799E/D Datasheet
History Price: Obsolete
In Stock: 42880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3799E/D vs MAX3946ETG+
Part No
MAX3799E/D
MAX3946ETG+
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Type
-
Laser Diode Driver
Data Rate
-
11.3Gbps
Number of Channels
-
1
Voltage - Supply
-
2.85V ~ 3.63V
Current - Supply
-
68 mA
Current - Modulation
-
80mA
Current - Bias
-
80 mA
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
24-WFQFN Exposed Pad
Supplier Device Package
-
24-TQFN (4x4)
Mounting Type
-
Surface Mount