Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3799ETJ+T
MAX3799ETJ+T
Active
PMIC - Laser Drivers
Description:
IC LASER DRVR 14GB 3.63V 32TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX3799ETJ+T Datasheet
History Price: $7.93000
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3799ETJ+T vs MAX3869EHJ
Part No
MAX3799ETJ+T
MAX3869EHJ
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
14Gbps
2.5Gbps
Number of Channels
1
2
Voltage - Supply
2.85V ~ 3.63V
3.14V ~ 5.5V
Current - Supply
97 mA
64 mA
Current - Modulation
12mA
60mA
Current - Bias
15 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
32-WFQFN Exposed Pad
32-TQFP Exposed Pad
Supplier Device Package
32-TQFN (5x5)
32-TQFP-EP (5x5)
Mounting Type
Surface Mount
Surface Mount