Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3863EGJ
MAX3863EGJ
Active
PMIC - Laser Drivers
Description:
LASER DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX3863EGJ Datasheet
History Price: $13.09000
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3863EGJ vs MAX3741HETE#G16
Part No
MAX3863EGJ
MAX3741HETE#G16
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Laser Diode Driver (Fiber Optic)
Modulator Driver
Data Rate
2.7Gbps
3.2Gbps
Number of Channels
1
1
Voltage - Supply
3.3V
5V
Current - Supply
58 mA
51 mA
Current - Modulation
80mA
15mA
Current - Bias
100 mA
15 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
32-VFQFN Exposed Pad
16-WFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
16-TQFN-EP (3x3)
Mounting Type
Surface Mount
Surface Mount