MAX3863EGJ
MAX3863EGJ
Active
Description:  LASER DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3863EGJ Datasheet
History Price: $13.09000
In Stock: 2800
MAX3863EGJ vs MAX3795ETG+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver
Data Rate
2.7Gbps
4.25Gbps
Number of Channels
1
1
Voltage - Supply
3.3V
2.97V ~ 3.63V
Current - Supply
58 mA
71 mA
Current - Modulation
80mA
15mA
Current - Bias
100 mA
15 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
32-VFQFN Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
24-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount