MAX3863EGJ
MAX3863EGJ
Active
Description:  LASER DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3863EGJ Datasheet
History Price: $13.09000
In Stock: 2800
MAX3863EGJ vs MAX3869EHJ
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver (Fiber Optic)
Data Rate
2.7Gbps
2.5Gbps
Number of Channels
1
2
Voltage - Supply
3.3V
3.14V ~ 5.5V
Current - Supply
58 mA
64 mA
Current - Modulation
80mA
60mA
Current - Bias
100 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
32-VFQFN Exposed Pad
32-TQFP Exposed Pad
Supplier Device Package
32-QFN (5x5)
32-TQFP-EP (5x5)
Mounting Type
Surface Mount
Surface Mount