Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3863EGJ
MAX3863EGJ
Active
PMIC - Laser Drivers
Description:
LASER DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX3863EGJ Datasheet
History Price: $13.09000
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3863EGJ vs MAX3996CTP+T
Part No
MAX3863EGJ
MAX3996CTP+T
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver (Fiber Optic)
Data Rate
2.7Gbps
2.5Gbps
Number of Channels
1
1
Voltage - Supply
3.3V
3V ~ 5.5V
Current - Supply
58 mA
52 mA
Current - Modulation
80mA
40mA
Current - Bias
100 mA
60 mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
32-VFQFN Exposed Pad
20-WFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
20-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount