MAX3865EGJ
MAX3865EGJ
Active
Description:  LASER DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3865EGJ Datasheet
History Price: $13.52000
In Stock: 2000
MAX3865EGJ vs MAX3863EGJ
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver (Fiber Optic)
Data Rate
2.5Gbps
2.7Gbps
Number of Channels
1
1
Voltage - Supply
7V
3.3V
Current - Supply
69 mA
58 mA
Current - Modulation
60mA
80mA
Current - Bias
100 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Package / Case
32-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
32-QFN (5x5)
Mounting Type
Surface Mount
Surface Mount