Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3867ECM
MAX3867ECM
Obsolete
PMIC - Laser Drivers
Description:
IC LASER DRVR 2.5GB 5.5V 48LQFP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3867ECM Datasheet
History Price: Obsolete
In Stock: 36840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3867ECM vs MAX3296CGI
Part No
MAX3867ECM
MAX3296CGI
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver (Fiber Optic)
Data Rate
2.5Gbps
2.5Gbps
Number of Channels
1
1
Voltage - Supply
3.14V ~ 5.5V
3V ~ 5.5V
Current - Supply
62 mA
52 mA
Current - Modulation
60mA
30mA
Current - Bias
100 mA
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
48-LQFP
28-VFQFN Exposed Pad
Supplier Device Package
48-LQFP (7x7)
28-QFN (5x5)
Mounting Type
Surface Mount
Surface Mount