Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3867ECM
MAX3867ECM
Obsolete
PMIC - Laser Drivers
Description:
IC LASER DRVR 2.5GB 5.5V 48LQFP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3867ECM Datasheet
History Price: Obsolete
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3867ECM vs MAX3967AETG+T
Part No
MAX3867ECM
MAX3967AETG+T
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver for Fiber Optic Module
Data Rate
2.5Gbps
270Mbps
Number of Channels
1
1
Voltage - Supply
3.14V ~ 5.5V
2.97V ~ 5.5V
Current - Supply
62 mA
30 mA
Current - Modulation
60mA
Adjustable
Current - Bias
100 mA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
48-LQFP
24-WFQFN Exposed Pad
Supplier Device Package
48-LQFP (7x7)
24-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount