MAX3869EHJ+T
MAX3869EHJ+T
Active
Description:  IC LASER DRVR 2.5GB 5.5V 32TQFP
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 34000
MAX3869EHJ+T vs MAX3863EGJ
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver (Fiber Optic)
Data Rate
2.5Gbps
2.7Gbps
Number of Channels
2
1
Voltage - Supply
3.14V ~ 5.5V
3.3V
Current - Supply
64 mA
58 mA
Current - Modulation
60mA
80mA
Current - Bias
100 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
32-TQFP Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
32-TQFP-EP (5x5)
32-QFN (5x5)
Mounting Type
Surface Mount
Surface Mount