Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3869EHJ
MAX3869EHJ
Obsolete
PMIC - Laser Drivers
Description:
IC LASER DRVR 2.5GB 5.5V 32TQFP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3869EHJ Datasheet
History Price: Obsolete
In Stock: 1200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3869EHJ vs MAX3766EEP
Part No
MAX3869EHJ
MAX3766EEP
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver (Fiber Optic)
Data Rate
2.5Gbps
622Mbps
Number of Channels
2
1
Voltage - Supply
3.14V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
64 mA
25 mA
Current - Modulation
60mA
60mA
Current - Bias
100 mA
80 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
32-TQFP Exposed Pad
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
32-TQFP-EP (5x5)
20-QSOP
Mounting Type
Surface Mount
Surface Mount