MAX3869EHJ
MAX3869EHJ
Obsolete
Description:  IC LASER DRVR 2.5GB 5.5V 32TQFP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3869EHJ Datasheet
History Price: Obsolete
In Stock: 1200
MAX3869EHJ vs MAX3795ETG+T
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver
Data Rate
2.5Gbps
4.25Gbps
Number of Channels
2
1
Voltage - Supply
3.14V ~ 5.5V
2.97V ~ 3.63V
Current - Supply
64 mA
71 mA
Current - Modulation
60mA
15mA
Current - Bias
100 mA
15 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
32-TQFP Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
32-TQFP-EP (5x5)
24-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount